EN
  • EN
  • DE

SCC2691AE1A28,623

Part No SCC2691AE1A28,623
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 28PLCC / UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SCC2691
Other Names SCC2691AE1A28-T,SCC2691AE1A28-T,935026970623
Standard Package 750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260771-SCC2691AE1A28,623
Ultra Librarian 3D Model Ultra Librarian SCC2691AE1A28,623 CAD Model

Description

NXP SCC2691AE1A28,623: A Comprehensive Overview

The NXP SCC2691AE1A28,623 is a versatile and high-performance single-channel UART (Universal Asynchronous Receiver/Transmitter) that is designed to meet the communication requirements of embedded systems. This integrated circuit is part of NXP's broad range of serial communication controllers, offering reliable and efficient serial data exchange between a microcontroller and peripheral devices or between microcontrollers.

The SCC2691AE1A28,623 operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with a wide array of microcontrollers and devices that operate within this voltage spectrum. Its flexibility is further enhanced by its full-duplex operation capability, which allows for simultaneous transmission and reception of serial data.

This UART chip comes with a variety of features that are designed to simplify and optimize serial communications. It includes a programmable baud rate generator, which can be configured to support standard baud rates, ensuring compatibility with most serial communication standards. Additionally, it offers a 5-bit to 8-bit character length, even, odd, or no parity bit generation and detection, and 1, 1.5, or 2 stop bit generation, providing a high level of configurability to accommodate specific communication protocols and requirements.

The SCC2691AE1A28,623 also includes a 64-byte FIFO (First In, First Out) buffer for both the transmitter and receiver, which helps to reduce the overhead on the host processor by allowing it to handle data in blocks rather than on a byte-by-byte basis. This feature is particularly beneficial in systems where the CPU needs to manage multiple tasks and cannot dedicate all its resources to serial communication.

The device is housed in a compact 28-pin PDIP package, making it easy to integrate into various designs without taking up too much board space. It is also characterized by its low power consumption, further enhancing its suitability for portable and power-sensitive applications. With its robust set of features and reliable performance, the NXP SCC2691AE1A28,623 is an excellent choice for designers looking to implement efficient serial communication in their embedded systems.

For additional details, technical specifications, and support documents, interested parties are encouraged to visit NXP's official website or contact their local NXP sales office.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0598 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess