The NXP SCC2681AE1N40 is a versatile integrated circuit designed to fulfill a wide range of communication requirements in microprocessor-based systems. This dual universal asynchronous receiver-transmitter (UART) device is equipped with a set of integrated timer/counters, making it a perfect choice for applications that demand high-speed serial data transfer and precise timing operations.
Key Features:
- Dual Channel UART: Offers two independent full-duplex UART channels, allowing simultaneous data processing and communication on two separate serial ports.
- Programmable Baud Rates: Users can configure baud rates for each UART channel, ensuring compatibility with a variety of communication standards and device requirements.
- Integrated Timer/Counters: Comes with three 16-bit timer/counter channels that can be used for event counting, interval timing, pulse width measurement, or as baud rate generators.
- Flexible Interrupt System: The SCC2681AE1N40 has a powerful interrupt system with a programmable priority structure, offering efficient handling of communication and timing events.
- On-chip Status Registers: Features status registers for each UART channel, providing immediate access to the status of various functions and error conditions.
- Modem Control: Includes full modem control capability, enabling the management of handshake signals for reliable data transfer over serial connections.
Applications:
The SCC2681AE1N40 is ideal for use in a variety of applications that require reliable serial communication and precise timing control. These include industrial control systems, networking equipment, point-of-sale terminals, and computer peripheral interfacing.
Technical Specifications:
- Supply Voltage: 5V ±10%
- Operating Temperature: 0°C to +70°C
- Package: 40-DIP (Dual In-line Package)
- Communication Standards: RS-232, RS-422, RS-485
Overall, the NXP SCC2681AE1N40 is a robust and reliable component that provides the essential features for advanced serial communication and timing solutions in microprocessor-based systems.