EN
  • EN
  • DE

SC900841JVK

Part No SC900841JVK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MGT 338-MAPBGA / PC's, PDA's PMIC 338-TFBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications PC's, PDA's
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 338-TFBGA
Supplier Device Package 338-TFBGA (11x11)
Base Product Number SC90
Standard Package 176
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253168-SC900841JVK
Ultra Librarian 3D Model Ultra Librarian SC900841JVK CAD Model

Description

The SC900841JVK from NXP Semiconductors is a state-of-the-art integrated circuit designed to deliver exceptional performance for a wide range of applications. This advanced component is part of NXP's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High Integration: The SC900841JVK integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: Designed with power efficiency in mind, this IC helps in reducing the overall power consumption of the system, making it ideal for battery-powered devices.
  • Robust Performance: It is built to withstand harsh environments and maintain its performance over a wide temperature range, ensuring reliability in critical applications.
  • Flexibility: The SC900841JVK is versatile and can be used in various applications, from automotive to industrial control systems, offering designers a flexible solution for their projects.

Applications

The SC900841JVK is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Internet of Things (IoT) devices

Quality and Reliability

NXP's SC900841JVK is manufactured to the highest quality standards, ensuring that each chip meets stringent reliability criteria. NXP's reputation for quality means that you can trust the SC900841JVK to perform consistently in the most demanding situations.

Technical Support and Resources

NXP provides comprehensive technical support for the SC900841JVK, including detailed datasheets, application notes, and design resources to assist developers in integrating this IC into their projects seamlessly. Customers can access a wealth of information through NXP's online support portal, making the design-in process as smooth as possible.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess