EN
  • EN
  • DE

MAX4599ESA+

Part No MAX4599ESA+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704026-MAX4599ESA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4599ESA+ CAD Model

Description

Maxim Integrated MAX4599ESA+ Multiplexer

Introducing the MAX4599ESA+, a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to facilitate signal routing in a variety of applications. This versatile component is perfect for situations where a single data acquisition channel needs to interface with multiple input sources.

The MAX4599ESA+ operates with a single supply voltage ranging from +1.8V to +5.5V or a dual supply voltage from ±2.5V to ±5.5V, making it incredibly flexible for use in both portable and fixed equipment. Its low power consumption and wide operating voltage range are ideal for battery-operated devices, where power efficiency is critical.

This multiplexer offers a single 8:1 multiplexer, or it can be configured as a dual 4:1 or a differential 4:1 multiplexer, providing design engineers with a versatile tool that can adapt to various signal routing needs. The MAX4599ESA+ also features low on-resistance (100 ohms max) and on-resistance matching between channels (6 ohms max), ensuring minimal signal distortion and consistent performance across channels.

One of the standout features of the MAX4599ESA+ is its ESD protection, which exceeds 2000V per Method 3015.7 of MIL-STD-883. This robust protection helps to safeguard the device against electrostatic discharges, enhancing its reliability and longevity in the field.

The device is also equipped with fast switching speeds (tON = 120ns max, tOFF = 80ns max), which is essential for applications that require rapid signal changes, such as data acquisition systems, communication systems, and audio/video signal routing. Furthermore, the MAX4599ESA+ comes in a compact 8-pin NSOIC package, making it a space-saving solution for high-density circuit designs.

For designers looking for an analog multiplexer that offers high performance, low power consumption, and versatile configuration options, the MAX4599ESA+ from Maxim Integrated is an excellent choice. Its combination of features makes it a reliable and efficient component for a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8087 $61.2783
21+ $5.5867 $117.3207
33+ $5.4123 $178.6059
45+ $5.2379 $235.7055
58+ $5.0635 $293.6830
77+ $4.5392 $349.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess