EN
  • EN
  • DE

SC900719CAF

Part No SC900719CAF
Manufacturer NXP / Nexperia
Catalog Unclassified
Description SOLENOID DRIVER, 12 DRVR, 3A, MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP
Series *
Package Tray
Product Status Active
Standard Package 90 pcs
REACH Status REACH Unaffected
Win Source Part Number 1091728-SC900719CAF
Ultra Librarian 3D Model Ultra Librarian SC900719CAF CAD Model

Description

The NXP SC900719CAF is a state-of-the-art integrated circuit designed for advanced automotive applications. This robust component is part of NXP's broad portfolio of automotive-grade products, which are engineered to meet the stringent requirements of the modern automotive industry. Known for its reliability and performance, the SC900719CAF integrates multiple functionalities to support complex automotive systems.

Key Features

  • High Integration: The SC900719CAF combines various features into a single chip, reducing the need for additional components and simplifying the design and manufacturing process of automotive systems.
  • Automotive Grade: Designed with the harsh automotive environment in mind, this product is built to withstand extreme temperatures, vibrations, and other challenging conditions commonly found in automotive applications.
  • Power Management: It includes advanced power management capabilities, ensuring efficient power usage and contributing to the overall energy efficiency of the vehicle.
  • Communication Protocols: The device supports several communication protocols essential for automotive networking, facilitating communication between various electronic components within the vehicle.

Applications

The SC900719CAF is versatile and can be used in a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules (BCMs)

Quality and Reliability

NXP is committed to delivering products that exceed the industry standards for quality and reliability. The SC900719CAF is no exception, with rigorous testing protocols and quality control measures in place to ensure it performs consistently under the most demanding conditions. It is a product that automotive manufacturers can trust for their critical applications.

Technical Support and Documentation

Customers can access a comprehensive suite of technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SC900719CAF into their projects. NXP also provides dedicated technical support to address any questions or issues that may arise during the design, development, or deployment stages.

You May Also Be Interested in

Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8950 $62.8950
2+ $51.6062 $103.2124
4+ $49.9935 $199.9740
5+ $48.3808 $241.9040
6+ $46.7681 $280.6086
8+ $41.9300 $335.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess