EN
  • EN
  • DE

SC68376BGVAB25R

Part No SC68376BGVAB25R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number SC68
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264083-SC68376BGVAB25R
Ultra Librarian 3D Model Ultra Librarian SC68376BGVAB25R CAD Model

Description

The SC68376BGVAB25R is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer NXP Semiconductors. Designed to meet the demanding requirements of modern embedded systems, this powerful MCU is based on a robust architecture that delivers exceptional performance and reliability.

Key Features

  • Core: The heart of the SC68376BGVAB25R is a high-performance core that operates at a swift frequency, ensuring rapid data processing and smooth operation for complex tasks.
  • Memory: Equipped with ample integrated memory, this MCU facilitates efficient data storage and retrieval. The onboard memory includes both volatile and non-volatile options, catering to a variety of data handling requirements.
  • I/O Ports: The device boasts a versatile set of input/output ports, providing ample connectivity options for peripheral devices. This flexibility makes it an ideal choice for applications requiring multiple interfaces.
  • Power Efficiency: Designed with power efficiency in mind, the SC68376BGVAB25R ensures minimal power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: This MCU operates reliably across a wide temperature range, making it suitable for harsh environments and demanding industrial applications.
  • Packaging: The device comes in a robust package that ensures protection against physical and environmental factors, contributing to its longevity and durability.

Applications

The SC68376BGVAB25R from NXP is versatile and can be used across a broad spectrum of applications. It is particularly well-suited for automotive systems, industrial control, home automation, and smart sensors. Its robust feature set also makes it an excellent choice for IoT (Internet of Things) devices, where connectivity and low power consumption are paramount.

Quality and Support

NXP Semiconductors is known for its commitment to quality, and the SC68376BGVAB25R is no exception. Customers can expect reliable operation and longevity from this MCU. Additionally, NXP provides comprehensive technical support and documentation, ensuring that developers can fully utilize the capabilities of the SC68376BGVAB25R in their projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess