EN
  • EN
  • DE

SC667240N5VLQ10

Part No SC667240N5VLQ10
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1016821-SC667240N5VLQ10
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667240N5VLQ10 CAD Model

Description

The SC667240N5VLQ10 is a state-of-the-art microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance product is designed to cater to the demanding needs of modern embedded systems. It is a perfect blend of processing power, energy efficiency, and advanced features, making it an ideal choice for automotive, industrial, and consumer applications.

Key Features

  • Core: At the heart of the SC667240N5VLQ10 lies a robust core that is capable of executing complex instructions with high efficiency. This ensures smooth operation even in applications requiring intense processing.
  • Memory: It comes with an ample amount of integrated memory, which provides the necessary space for code and data storage, facilitating swift and reliable performance.
  • Connectivity: The MCU offers a range of connectivity options, including advanced communication interfaces. This allows for seamless integration with other components in a system and enables easy data transfer and peripheral control.
  • Power Management: NXP's innovative power management technology ensures that the SC667240N5VLQ10 operates with exceptional energy efficiency, which is crucial for battery-powered devices and applications where power consumption is a concern.
  • Security: Security features are embedded within the MCU to protect against unauthorized access and ensure data integrity, making it suitable for applications where data security is paramount.
  • Package: The device is housed in a compact package that allows for a small footprint on PCBs, providing more space for other components and enabling the design of miniaturized systems.

Applications

The versatility of the SC667240N5VLQ10 makes it an excellent choice for a wide array of applications. It is particularly well-suited for automotive systems, such as engine control units and infotainment systems, where reliability and performance are critical. Additionally, it can be utilized in industrial automation for controlling machinery, as well as in consumer electronics, such as smart appliances, where its connectivity and processing capabilities can enhance user experience.

Conclusion

In conclusion, the SC667240N5VLQ10 by NXP Semiconductors is a powerful and versatile MCU that offers a perfect solution for designers looking to create sophisticated and efficient embedded systems. Its combination of high-performance processing, comprehensive feature set, and energy-saving technologies makes it a top choice for engineers and developers across various industries.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess