EN
  • EN
  • DE

SC667090CLH

Part No SC667090CLH
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description SC667090CLH Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005346-SC667090CLH
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC667090CLH CAD Model

Description

The NXP SC667090CLH is a robust and versatile microcontroller that is designed to meet the demanding needs of automotive and industrial applications. This high-performance microcontroller is part of NXP's S32 Automotive Platform, which is renowned for its reliability and state-of-the-art features tailored for next-generation electronic systems.

Key Features

  • Advanced Architecture: The SC667090CLH is built on an advanced multi-core architecture that includes a combination of ARM Cortex cores for optimized processing. This enables the microcontroller to handle complex tasks efficiently while maintaining low power consumption.
  • Enhanced Memory: With an integrated memory management unit and generous on-chip memory, this microcontroller offers excellent real-time performance for applications requiring quick data processing and high-speed memory access.
  • Robust Security: Security is a critical aspect of modern microcontrollers, and the SC667090CLH incorporates advanced security features to protect against unauthorized access and to ensure secure data handling.
  • Networking Capabilities: The microcontroller comes equipped with multiple communication interfaces, supporting a wide range of networking protocols, which is essential for connected applications in automotive and industrial environments.
  • High Integration: The SC667090CLH integrates numerous peripherals, including timers, analog-to-digital converters (ADCs), and communication modules, reducing the need for external components and simplifying the overall system design.

Applications

The NXP SC667090CLH is designed for a variety of applications, particularly in the automotive sector, including advanced driver-assistance systems (ADAS), engine management systems, and in-vehicle networking. Additionally, its robustness and high-speed processing capabilities make it an excellent choice for industrial control systems, robotics, and smart automation solutions.

Quality and Reliability

NXP is committed to delivering products that exceed the industry standards for quality and reliability. The SC667090CLH microcontroller is no exception, and it is manufactured to withstand the harsh conditions often encountered in automotive and industrial environments. With its wide temperature range and rigorous testing, the SC667090CLH is designed to perform reliably over the long term, ensuring stability and consistency for critical applications.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess