EN
  • EN
  • DE

SC550392MFU42R2

Part No SC550392MFU42R2
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383394-SC550392MFU42R2
Ultra Librarian 3D Model Ultra Librarian SC550392MFU42R2 CAD Model

Description

The NXP SC550392MFU42R2 is a cutting-edge semiconductor product that embodies the latest in microcontroller technology. Designed by NXP Semiconductors, a leader in the industry, this product is tailored for high-performance applications that require reliability, power efficiency, and advanced connectivity features.

At the heart of the SC550392MFU42R2 is a powerful and efficient processing core that is capable of handling complex computational tasks with ease. This makes it an ideal choice for automotive applications, industrial control systems, and smart connected devices where robust performance is a prerequisite.

Key Features

  • Advanced Core: The product features a sophisticated processor core that delivers exceptional speed and efficiency, ensuring smooth operation even in the most demanding scenarios.
  • Connectivity: With built-in support for various communication protocols, the SC550392MFU42R2 ensures seamless integration with other components and systems, enabling a wide range of applications.
  • Low Power Consumption: Designed to be energy-efficient, the microcontroller minimizes power usage, which is crucial for battery-powered devices and applications where energy conservation is essential.
  • Robust Security: Security is a top priority, and the SC550392MFU42R2 incorporates advanced security features to protect against unauthorized access and ensure the integrity of data.
  • High Reliability: NXP's commitment to quality means this product is built to withstand harsh environments and provide consistent performance over its lifespan.

Applications

The versatility of the SC550392MFU42R2 allows it to be employed across various sectors. In the automotive industry, it can be used for engine control units, dashboard systems, and infotainment. Industrial applications include automation controllers, robotics, and monitoring systems. Additionally, it is well-suited for smart home devices, IoT endpoints, and wearable technology.

With its robust feature set, the NXP SC550392MFU42R2 stands as a top choice for developers and manufacturers seeking a high-performance microcontroller that does not compromise on power efficiency or security.

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess