EN
  • EN
  • DE

SC28L202A1DGG,129

Part No SC28L202A1DGG,129
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART IC 1, UART CHANNEL RS485 25 / UART IC 1, UART Channel RS485 256 Byte 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Series IMPACT
Package Bulk
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Voltage - Supply 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SC28
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935276109129,2832-SC28L202A1DGG,129
Standard Package 1
Win Source Part Number 1231267-SC28L202A1DGG,129
Ultra Librarian 3D Model Ultra Librarian SC28L202A1DGG,129 CAD Model

Description

Product Overview: SC28L202A1DGG,129

The SC28L202A1DGG,129 is a high-performance dual universal asynchronous receiver-transmitter (DUART) integrated circuit from NXP Semiconductors. Designed to meet the needs of complex communication systems, this component is ideal for applications requiring multiple serial interfaces, such as industrial control, point-of-sale systems, and network infrastructure.

Key Features

  • Integrated Dual UART: This device contains two independent UART channels, each capable of handling serial data communication with peripheral devices.
  • High Data Rates: With support for baud rates up to 5 Mbps, the SC28L202A1DGG,129 is suitable for high-speed data transmission applications.
  • Versatile Operation Modes: It supports a wide range of serial protocols and data formats, providing flexibility in interfacing with various types of equipment.
  • FIFO Buffers: Each UART channel includes a 64-byte transmit and receive FIFO, reducing CPU overhead for data handling and improving system efficiency.
  • Programmable Baud Rate Generators: The baud rate generators can be programmed independently for each channel, allowing customization of communication speeds as per application requirements.
  • Low Power Consumption: Optimized for energy efficiency, the device is suitable for low-power applications and can contribute to extending the battery life of portable devices.

Technical Specifications

The SC28L202A1DGG,129 operates over a wide supply voltage range and offers multiple power-saving modes. It comes in a compact 48-pin TSSOP package, which is conducive to space-constrained applications. The device also features a comprehensive set of interrupt-driven capabilities, making it highly responsive in systems that require prompt data handling and processing.

Applications

Thanks to its robust feature set, the SC28L202A1DGG,129 is suitable for a diverse array of applications. It is commonly used in industrial automation for sensor and actuator communication, in networking equipment for serial port expansion, and in consumer electronics where multiple serial interfaces are needed. Its reliability and performance also make it a preferred choice for automotive infotainment systems and medical equipment where precision and dependability are critical.

Manufacturer Information

NXP Semiconductors is a trusted leader in the production of secure connectivity solutions for embedded applications. The SC28L202A1DGG,129 is part of their commitment to providing innovative products that drive the smart connected world.

You May Also Be Interested in

Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess