EN
  • EN
  • DE

SC28L202A1DGG,118

Part No SC28L202A1DGG,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 256 Byte
Protocol RS485
Data Rate (Max) 3.125Mbps
Supply Voltage - Operating 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 139273-SC28L202A1DGG,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC28L202A1DGG,118 CAD Model

Description

Product Overview: SC28L202A1DGG,118

The SC28L202A1DGG,118 is a high-performance dual universal asynchronous receiver-transmitter (DUART) integrated circuit designed and manufactured by NXP Semiconductors. This advanced communication IC is specifically engineered to provide a flexible and efficient interface for serial communication in a wide array of applications, including industrial control systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Dual Channel Operation: The device features two independent UART channels, each capable of handling serial data communication. This allows for simultaneous transmission and reception of data on two different serial interfaces, enhancing the throughput and flexibility of the system.
  • Programmable Baud Rates: With support for programmable baud rates, the SC28L202A1DGG,118 can be configured to interface with a variety of devices operating at different speeds, ensuring compatibility and optimal data transfer rates.
  • FIFO Buffers: Each UART channel is equipped with transmit and receive FIFO buffers that help to manage data flow, reduce CPU overhead, and improve system efficiency by allowing the storage of multiple bytes of data.
  • Automatic Flow Control: The device supports automatic hardware and software flow control mechanisms, which prevent data loss during transmission by controlling the flow of data based on the receiver's ability to process it.
  • Low Power Consumption: Designed with power efficiency in mind, the SC28L202A1DGG,118 is suitable for use in power-sensitive applications, contributing to overall system power management and conservation.
  • Wide Operating Temperature Range: The robust design of the IC ensures reliable operation across a broad temperature range, making it suitable for industrial and outdoor environments.
  • Surface Mount Package: The SC28L202A1DGG,118 comes in a compact 48-pin TSSOP package, which is ideal for space-constrained applications and facilitates surface mount technology (SMT) assembly processes.

Applications

The versatility of the SC28L202A1DGG,118 makes it an excellent choice for a variety of applications that require reliable serial communication. It is commonly used in:

  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Telecommunication infrastructure
  • Medical equipment

With its advanced features and reliable performance, the SC28L202A1DGG,118 from NXP Semiconductors is an ideal solution for designers looking to implement efficient serial communication in their next project.

You May Also Be Interested in

NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess