EN
  • EN
  • DE

SC18IS600IBS,151

Part No SC18IS600IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC SPI TO I2C BUS 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Protocol I2C
Purpose Controller
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 11mA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-HVQFN (4x4)
Win Source Part Number 113574-SC18IS600IBS,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC18IS600IBS,151 CAD Model

Description

Product Overview: SC18IS600IBS,151 from NXP

The SC18IS600IBS,151 is a versatile interface IC designed by NXP Semiconductors, renowned for their innovative approach to high-performance mixed-signal electronics. This particular product acts as a bridge between an I2C-bus and an SPI bus, providing a seamless integration for applications where different communication protocols need to interact efficiently.

The SC18IS600IBS,151 operates as an I2C-bus slave-transmitter or slave-receiver and an SPI master, supporting all four SPI modes (0, 1, 2, 3) at speeds up to 1.8 Mbit/s. This feature allows for easy interfacing with a wide range of SPI devices such as sensors, SD cards, and other microcontrollers, making it an excellent choice for complex embedded systems.

One of the key advantages of this product is its internal oscillator which eliminates the need for external components, thus reducing the overall bill of materials and simplifying the design process. Moreover, the SC18IS600IBS,151 comes equipped with a programmable I2C-bus clock frequency and an SPI clock, allowing for flexible configuration to match specific system requirements.

The device also includes an 8-byte command buffer that can be used to queue multiple commands, enhancing the efficiency of operations by minimizing the need for continuous intervention from the host controller. Additionally, it features a 128-byte transmit and receive data buffer, which ensures smooth data flow and reduces the risk of data bottlenecks.

Safety and reliability are paramount, and the SC18IS600IBS,151 addresses these concerns with its built-in power-on reset circuit and an under-voltage lock-out feature. It also supports hot insertion, making it suitable for applications where components may need to be added or removed without powering down the entire system.

Packaged in a compact HVQFN24, the SC18IS600IBS,151 is designed for space-constrained applications, offering a small footprint without compromising on functionality. Whether it’s for consumer electronics, automotive, or industrial applications, the SC18IS600IBS,151 from NXP stands out as a smart, efficient solution for bridging I2C and SPI communications.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess