EN
  • EN
  • DE

SC16IS762IBS,157

Part No SC16IS762IBS,157
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC DUAL UART 64BYTE 32HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 95°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935279293157,SC16IS762IBS,NXPNXPSC16IS762IBS157,SC16IS762IBS,2156-SC16IS762IBS157-NX
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261656-SC16IS762IBS,157
Ultra Librarian 3D Model Ultra Librarian SC16IS762IBS,157 CAD Model

Description

Product Overview

The SC16IS762IBS,157 is a dual UART IC, offering a highly flexible interface solution for modern communication systems. Manufactured by NXP Semiconductors, this integrated circuit provides two independent UART channels with a host of advanced features. It is designed to bridge the gap between a standard UART interface and an I²C-bus or SPI interface, facilitating seamless integration into a wide array of applications such as automotive systems, industrial automation, and telecommunication infrastructure.

Key Features

  • Dual UART Channels: Each UART can be independently configured, offering versatility for serial communication tasks.
  • Programmable Baud Rate: The SC16IS762IBS,157 supports a wide range of baud rates, ensuring compatibility with various communication speeds.
  • 64-byte FIFO: Each channel is equipped with a 64-byte FIFO to enhance data throughput and reduce CPU overhead.
  • Auto Hardware and Software Flow Control: This feature minimizes the risk of data loss during transmission by automatically controlling data flow.
  • Multiple Interface Options: The device supports both I²C and SPI interfaces, providing flexibility for system design and integration.
  • Modem Interface Support: The IC includes modem handshake signals for comprehensive modem control.
  • IrDA SIR Built-In Encoder/Decoder: With support for the IrDA SIR standard, the SC16IS762IBS,157 can be used in infrared communication systems.

Applications

  • Automotive Control Systems
  • Industrial Automation
  • Point-of-Sale Systems
  • Telecommunication Systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The SC16IS762IBS,157 is built to meet high standards, ensuring stable and reliable performance in demanding environments. Its robust design is suitable for extended temperature ranges, making it an ideal choice for industrial and automotive applications.

Easy Integration

The SC16IS762IBS,157 is available in a compact HVQFN32 package, making it easy to integrate into space-constrained designs. Its comprehensive feature set and interface flexibility make it a go-to solution for developers looking to add serial communication capabilities to their systems with minimal design complexity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0406 $56.2842
16+ $6.5975 $105.5600
24+ $6.3913 $153.3912
33+ $6.1851 $204.1083
42+ $5.9790 $251.1180
56+ $5.3604 $300.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess