EN
  • EN
  • DE

SC16IS740IPW

Part No SC16IS740IPW
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART SINGLE W/FIFO 16-TSSOP / UART 1-CH 64byte FIFO 2.5V/3.3V 16-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 16-TSSOP
Win Source Part Number 088535-SC16IS740IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Portable Devices, Power Management, Consumer Electronics
Family Name SC16IS740
Introduction Date October 27, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SC16IS740IPW CAD Model

Description

NXP SC16IS740IPW Single UART with I2C-bus/SPI Interface

The NXP SC16IS740IPW is a single-channel Universal Asynchronous Receiver/Transmitter (UART) that significantly extends the serial communication capabilities of a host system. This integrated circuit is designed to provide a seamless interface for communication with peripheral devices or microcontrollers through its I2C-bus or SPI interface. The SC16IS740 is a perfect solution for applications that require additional UART interfaces when the host microcontroller has a limited number of built-in UARTs.

Key Features

  • Flexible Serial Interface: The SC16IS740IPW offers a choice between a high-speed I2C-bus (up to 400 kbit/s) and a SPI interface (up to 4 Mbit/s), providing versatility for various system design requirements.
  • 64-byte FIFO: Equipped with a deep 64-byte FIFO for both transmit and receive, the device ensures smooth data flow and reduces the load on the host processor, minimizing the risk of data loss during high-speed communications.
  • Programmable Baud Rate Generator: The onboard programmable baud rate generator allows the user to configure the serial bit rate as needed for their specific application.
  • Auto Hardware and Software Flow Control: The SC16IS740IPW supports automatic hardware and software flow control, enhancing reliability and preventing data overrun.
  • RS-485 Driver Direction Control: The UART includes RS-485 driver direction control via the RTS signal, enabling efficient management of RS-485 bus collisions and data integrity during transmissions.
  • Modem Interface Signals: In addition to the standard UART signals, the device provides full modem interface signals to facilitate a wide range of communication tasks.
  • Multiple Package Options: The SC16IS740IPW is available in a small TSSOP-16 package, making it suitable for space-constrained applications.

Applications

The NXP SC16IS740IPW is ideal for a broad range of applications, including industrial automation, point-of-sale systems, and any embedded system that requires additional UART channels. Its ability to interface with a variety of microcontrollers and processors makes it a versatile choice for designers looking to expand their system's communication capabilities without significant redesign.

Overall, the NXP SC16IS740IPW is a highly integrated UART interface solution that offers a balance of performance, power efficiency, and design flexibility, making it an essential component for modern serial communication needs.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Maxim Integrated
Lowest to $10.0855
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,440 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess