EN
  • EN
  • DE

SC16C852VIBS,528

Part No SC16C852VIBS,528
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-HVQFN / UART IC 2, DUART Channel RS485 128 Byte 48-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (6x6)
Base Product Number SC16
Other Names 935283102528
Standard Package 4,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1260665-SC16C852VIBS,528
Ultra Librarian 3D Model Ultra Librarian SC16C852VIBS,528 CAD Model

Description

The SC16C852VIBS,528 is a dual universal asynchronous receiver-transmitter (UART) integrated circuit from NXP Semiconductors. This versatile chip is designed to provide a flexible interface solution for microcontroller-based systems, offering both I2C-bus and SPI (Serial Peripheral Interface) connectivity options. The device is particularly suitable for applications requiring multiple serial interfaces, as it effectively doubles the serial communication capabilities of a single UART.

With its integrated I2C-bus interface, the SC16C852VIBS,528 allows for easy serial expansion, enabling the device to communicate with a microcontroller or other I2C-compatible devices over a simple two-wire bus. The SPI interface provides an alternative high-speed synchronous serial data link, which can be particularly useful in systems where faster data transfer rates are required or where the I2C-bus might be heavily loaded with other peripheral devices.

Each UART channel of the SC16C852VIBS,528 supports a wide range of serial data rates and offers a deep 128-byte FIFO (First In, First Out) to reduce the overhead of data handling in the host processor. This deep FIFO is especially beneficial in high-speed serial communication, as it allows for more efficient management of data packets and reduces the risk of data loss due to buffer overflows.

The device features a comprehensive set of programmable baud rates, allowing for precise adjustment to meet the requirements of various communication standards. Additionally, it supports multiple serial data formats and includes programmable hardware and software flow control mechanisms, making it highly adaptable to different application needs.

The SC16C852VIBS,528 is housed in a compact HVQFN32 package, making it an ideal choice for space-constrained applications. Its low-voltage operation and power-saving features are designed to extend battery life in portable devices, while its robust electrostatic discharge (ESD) protection ensures reliability and longevity in harsh electrical environments.

Overall, the SC16C852VIBS,528 from NXP Semiconductors is a powerful and versatile dual UART solution that delivers high performance, flexibility, and reliability for a wide range of serial communication applications.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess