EN
  • EN
  • DE

SC16C850LIET,118

Part No SC16C850LIET,118
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SGL W/FIFO 36TFBGA / UART IC 1, UART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935282854118
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260769-SC16C850LIET,118
Ultra Librarian 3D Model Ultra Librarian SC16C850LIET,118 CAD Model

Description

Introducing the SC16C850LIET,118 UART Interface IC by NXP Semiconductors

The SC16C850LIET,118 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit brought to you by NXP Semiconductors, a leader in the realm of advanced semiconductor solutions. This particular product is designed to facilitate reliable serial communication in a wide array of applications, ranging from industrial control systems to complex computing environments.

At the core of the SC16C850LIET,118 is its ability to provide an efficient serial data exchange between the IC and a microprocessor or microcontroller. It achieves this through its single-channel UART function, which supports the standard non-return-to-zero (NRZ) format. With a deep 128-byte FIFO (First In, First Out) for both transmit and receive operations, this IC significantly reduces the overhead required for CPU-based data management, allowing for smoother and more efficient data flow.

The flexibility of the SC16C850LIET,118 is one of its standout features. It is compatible with a broad voltage range, ensuring seamless integration into various system designs without the need for additional level shifters. This UART interface IC also supports a wide variety of baud rates, which can be easily programmed, making it a versatile choice for applications requiring different data rates.

Furthermore, the SC16C850LIET,118 is equipped with an array of functionalities aimed at enhancing its performance and reliability. It includes hardware and software flow control, error detection capabilities, and an automatic baud rate detection feature. These functionalities ensure that data integrity is maintained and communication is kept consistent, even in the most demanding scenarios.

For ease of implementation, the SC16C850LIET,118 comes in a compact LQFP-32 (Low-profile Quad Flat Package) form factor, which makes it suitable for space-constrained applications while also providing robustness for industrial-grade products. Designers and engineers can rely on this IC to deliver high-speed serial data communication with minimal design complexity and greater efficiency.

In summary, the SC16C850LIET,118 from NXP Semiconductors is an advanced UART interface IC that offers a blend of high performance, extensive features, and versatile application potential. Whether it's for telecommunications, networking, or industrial automation, this product stands as a reliable building block for your serial communication needs.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess