EN
  • EN
  • DE

SC16C850LIBS,157

Part No SC16C850LIBS,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 32-HVQFN  /  UART IC 1, UART Channel RS485 128 Byte 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 1, UART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number SC16
Other Names 935283086157,SC16C850LIBS,SC16C850LIBS
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260717-SC16C850LIBS,157
Ultra Librarian 3D Model Ultra Librarian SC16C850LIBS,157 CAD Model

Description

The NXP SC16C850LIBS,157 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit that provides a reliable solution for serial communication. This interface IC is designed to enhance data transfer rates and improve performance in a variety of applications, including industrial control systems, point-of-sale terminals, and networking equipment.

With its single-channel operation, the SC16C850LIBS,157 is capable of handling serial data rates up to 5Mbps, making it an ideal choice for high-speed communication requirements. The chip supports a wide range of data formats and includes a 128-byte FIFO (First In First Out) buffer that helps to reduce the overhead on the CPU, ensuring efficient data management and reduced latency.

The device is equipped with an array of features that enhance its functionality and ease of use. These include automatic hardware and software flow control, infrared data association (IrDA) encoding and decoding, and a built-in false start bit detection that helps to maintain data integrity. The SC16C850LIBS,157 also supports modem interface signals, which makes it versatile for use in systems that require remote communication capabilities.

Designed with power efficiency in mind, the SC16C850LIBS,157 operates on a low voltage range of 1.62V to 3.6V, making it suitable for battery-powered and portable devices. Its small form factor, available in a 32-pin LQFP (Low-profile Quad Flat Package), allows for easy integration into space-constrained applications without sacrificing performance or features.

For developers and engineers, NXP provides comprehensive support for the SC16C850LIBS,157 with detailed datasheets, application notes, and reference designs. This ensures a smooth design-in process and helps to reduce time-to-market for products incorporating this advanced UART interface IC.

In summary, the NXP SC16C850LIBS,157 is a highly versatile and efficient UART interface IC that offers high-speed data transfer, a rich set of features, and low power consumption, making it an excellent choice for a wide range of serial communication applications.

You May Also Be Interested in

Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess