EN
  • EN
  • DE

SC16C752BIBS,128

Part No SC16C752BIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 64BYTE 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 121085-SC16C752BIBS,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C752BIBS,128 CAD Model

Description

Product Overview: SC16C752BIBS,128 by NXP Semiconductors

The SC16C752BIBS,128 is a dual universal asynchronous receiver/transmitter (UART) with a 64-byte FIFO from NXP Semiconductors, designed to enhance the serial communication capabilities of embedded systems. This integrated circuit offers a perfect solution for applications requiring high-speed serial data transfer, without burdening the host processor with excessive data management overhead.

Key Features

  • Dual Channel UART: Each channel can independently handle serial communications, which allows for versatile and efficient data processing.
  • 64-Byte FIFO Buffers: Generous transmit and receive FIFOs reduce CPU interrupts, enabling better system performance and reducing the likelihood of data overruns.
  • High Data Rates: The device supports baud rates up to 5 Mbps, facilitating fast data transfer for time-sensitive applications.
  • Programmable Baud Rate Generator: Flexibility to set a wide range of baud rates to match specific system requirements.
  • Auto Flow Control: The hardware flow control with automatic Xon/Xoff software flow control ensures smooth data flow without manual intervention.
  • Modem Interface Signals: Full modem control signals provide the capability to directly interface with modems and other peripherals.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial environments.

Applications

The SC16C752BIBS,128 is ideal for a variety of applications that require reliable serial communication, such as:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Telecommunications
  • Automotive Infotainment Systems

Package and Quality

Encased in a compact HVQFN32 package, the SC16C752BIBS,128 is designed with space-saving in mind, without compromising on functionality. NXP's commitment to quality ensures that this product meets the highest standards of reliability and performance, making it a trustworthy choice for critical and demanding applications.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess