The NXP SC16C750BIA44,529 is an advanced Universal Asynchronous Receiver/Transmitter (UART) Interface Integrated Circuit that provides a versatile solution for communication in embedded systems. Designed to meet the demands of high-speed serial data transfer, this UART IC is perfect for applications requiring rapid and reliable data exchange such as industrial control systems, point-of-sale terminals, and networking equipment.
Key Features
- Enhanced Data Rates: The SC16C750BIA44,529 supports baud rates up to 5 Mbit/s, making it suitable for high-speed serial communication.
- Large FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive, this IC ensures smooth data flow and reduces the load on the host processor.
- Programmable Character Length: Users can configure the character length from 5 to 8 bits to fit a variety of data protocols.
- Modem Control: The chip includes a complete modem control capability for full-duplex communication, enhancing its versatility in connecting with various peripherals.
- Auto Flow Control: It features automatic hardware and software flow control, which prevents data loss during high-speed transfers.
- Multiple Interface Options: The device supports both the standard serial interface and the I²C-bus interface, offering flexibility in system design.
- Low Power Consumption: With a power-saving mode, the SC16C750BIA44,529 is ideal for battery-operated devices, ensuring efficient power usage.
Applications
The NXP SC16C750BIA44,529 is designed for a wide range of applications where efficient serial communication is key. It is commonly used in:
- Industrial Automation
- Point-of-Sale Systems
- Networking Equipment
- Telecommunications
- Consumer Electronics
Technical Specifications
The SC16C750BIA44,529 operates at a voltage range of 2.3V to 3.6V and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package. Its industrial temperature range of -40°C to +85°C makes it robust for various environments.
Ordering Information
For purchasing and further information on the NXP SC16C750BIA44,529 UART Interface IC, please refer to the part number provided and contact an authorized NXP distributor or visit the NXP website.