EN
  • EN
  • DE

PI4IOE5V6408ZTAEX

Part No PI4IOE5V6408ZTAEX
Manufacturer Diodes Incorporated
Catalog Interface - I/O Expanders
Description INTERFACE IO EXPANDER U-QFN2618-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features I/O Expander 1 MHz
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name PI4IOE5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4IOE5V6408ZTAEX-ND, PI4IOE5V6408ZTAEXDITR, PI4IOE5V6408ZTAEXDIDKR, PI4IOE5V6408ZTAEXDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852667-PI4IOE5V6408ZTAEX
Ultra Librarian 3D Model Ultra Librarian PI4IOE5V6408ZTAEX CAD Model

Description

The PI4IOE5V6408ZTAEX is a high-performance, 8-bit configurable I/O expander from Diodes Incorporated. This advanced integrated circuit (IC) is designed to provide additional I/O capabilities to microcontroller-based systems that require expansion of general-purpose input/output pins. Built on a robust technology platform, this I/O expander is ideal for a wide range of applications, including mobile devices, automotive modules, and industrial control systems.

Key Features:

  • I/O Expansion: Offers 8-bit I/O port expansion, which is particularly useful for microcontrollers with limited GPIOs.
  • Interface: Utilizes an I2C interface for communication, ensuring compatibility with most microcontrollers and easy integration into existing systems.
  • Voltage Range: Supports a wide voltage range from 1.65V to 5.5V, making it suitable for both low-voltage and standard applications.
  • Configuration: Provides configurable polarity inversion registers, allowing users to easily manage signal polarity.
  • Power Saving: Features a low standby current, which contributes to power saving and makes it ideal for battery-operated devices.
  • Interrupt Output: Includes an interrupt output which can be configured to reflect the status of input pins, thereby enabling efficient monitoring of I/O events without polling.
  • Performance: Delivers high-speed I2C interface with up to 400kHz clock frequency, ensuring fast data transfer rates for performance-critical applications.

Applications:

The PI4IOE5V6408ZTAEX is versatile and can be used in a variety of applications, such as:

  • Expanding I/Os for microcontrollers with limited GPIOs in embedded systems.
  • Signal routing and interfacing in complex multi-board systems.
  • Keyboard or button matrix management in consumer electronics.
  • LED indicators and status monitoring in industrial and automotive applications.

With its robust feature set, the PI4IOE5V6408ZTAEX from Diodes Incorporated stands out as a reliable and efficient solution for I/O expansion needs across a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
Microchip Technology
Lowest to $1.1792
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $17.9951
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5576 $50.1840
220+ $0.4576 $100.6720
340+ $0.4433 $150.7220
470+ $0.4290 $201.6300
605+ $0.4147 $250.8935
810+ $0.3718 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,975 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess