EN
  • EN
  • DE

SC16C654DIB64,128

Part No SC16C654DIB64,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE 64LQFP / UART IC 4, QUART Channel 64 Byte 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SC16
Other Names 935270050128,SC16C654DIB64-T,SC16C654DIB64-T
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260739-SC16C654DIB64,128
Ultra Librarian 3D Model Ultra Librarian SC16C654DIB64,128 CAD Model

Description

Introducing the SC16C654DIB64,128 UART Interface IC from NXP

Experience the next level of serial communication with the advanced SC16C654DIB64,128 UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, brought to you by NXP Semiconductors. This high-performance chip is designed to facilitate efficient serial data exchange between your microcontroller or microprocessor and various peripherals, enhancing your system's overall data handling capabilities.

Key Features:

  • Quad UART Channels: The SC16C654DIB64,128 boasts four independent UART channels, allowing for simultaneous data processing on multiple serial ports, which significantly improves multitasking and throughput in complex systems.
  • 64-byte FIFO Buffers: Each UART channel is equipped with a 64-byte FIFO buffer that minimizes the load on the system CPU, reduces interrupt service overhead, and ensures smoother data flow, even at high speeds.
  • Enhanced Data Rates: This IC supports baud rates up to 5 Mbps, making it suitable for high-speed serial communication applications that require rapid data transfer.
  • Flexible Character Lengths: The SC16C654DIB64,128 can handle character lengths from 5 to 8 bits, providing versatility in data format and compatibility with various protocols and data types.
  • Modem Control Functions: Integrated modem control functions offer comprehensive management of modem signals, ensuring reliable data transmission and reception over serial links.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, this UART IC is ideal for deployment in harsh industrial environments.

Applications:

The SC16C654DIB64,128 is perfect for a wide range of applications, including:

  • Factory automation and industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment such as routers and switches
  • Automotive diagnostics and infotainment systems
  • Telecommunications infrastructure

With its robust feature set and ability to handle multiple serial data channels efficiently, the SC16C654DIB64,128 from NXP is a versatile choice for engineers and designers looking to implement reliable and high-speed serial communication in their next project.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess