EN
  • EN
  • DE

TEESVD1A227M12R

Part No TEESVD1A227M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216438-TEESVD1A227M12R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEESVD1A227M12R CAD Model

Description

The TEESVD1A227M12R is an electric double-layer capacitor (EDLC), also known as a supercapacitor, manufactured by NEC. It is designed for applications requiring energy storage, power smoothing, or backup power capabilities.

Applications:

  • Memory Backup: Provides backup power for memory devices, preserving data in case of power loss.
  • Real-Time Clocks (RTC): Ensures the continuous operation of real-time clocks, maintaining accurate timekeeping.
  • Portable Devices: Used in portable electronics for power smoothing and energy storage.
  • Energy Harvesting Systems: Suitable for energy harvesting applications, storing energy from sources like solar or vibration.
  • Wireless Sensors: Powers wireless sensors, providing energy for data transmission.

Features:

  • High Capacitance: Offers a large capacitance value (220mF) for storing energy.
  • Low ESR: Provides efficient charge and discharge characteristics with minimal energy loss.
  • Long Cycle Life: Designed for a high number of charge-discharge cycles, ensuring durability.
  • Wide Operating Temperature Range: Operates effectively in a broad temperature range, suitable for various environments.
  • RoHS Compliance: Complies with environmental standards, free from hazardous materials.
  • Compact Design: Small size allows for easy integration into compact devices.

Benefits:

  • Extended Backup Duration: Provides longer backup time compared to batteries, ensuring continuous operation during power interruptions.
  • Reduced Maintenance Requirements: Requires less maintenance than batteries, reducing operational costs.
  • Improved Voltage Stability: Smooths out voltage fluctuations, improving the reliability of connected devices.
  • Enhanced Energy Efficiency: Maximizes energy storage and delivery efficiency, minimizing energy waste.
  • Environmentally Friendly Solution: Offers an environmentally friendly energy storage option compared to batteries.
  • Reliable Performance: Delivers stable and consistent performance over its lifespan.

Technical Specifications:

The TEESVD1A227M12R features a capacitance of 220mF and a voltage rating of 10V. The ESR value and detailed specifications are available in the manufacturer's datasheet. The device is commonly used in applications requiring a reliable and compact energy storage solution. The 'M12R' likely indicates a specific terminal or packaging style.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Vishay
135D826X0125K6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess