Overview of NXP SC16C650BIBS,151 UART Interface IC
The NXP SC16C650BIBS,151 is a sophisticated single-chip UART (Universal Asynchronous Receiver/Transmitter) that is designed to address the needs of modern communication systems. This integrated circuit provides a reliable interface for serial communication, which is essential in a wide array of applications spanning from industrial control systems to consumer electronics.
Key Features
- Enhanced Data Rates: The SC16C650BIBS,151 supports baud rates up to 5 Mbps, enabling high-speed data transmission for demanding applications.
- Deep FIFOs: Equipped with 64-byte FIFOs for both transmit and receive, this device ensures smooth data flow and reduces the overhead on the system's CPU, enhancing overall system efficiency.
- Automatic Hardware and Software Flow Control: This feature allows for seamless integration and compatibility with a variety of peripherals and systems, ensuring reliable data exchange with minimal error rates.
- Programmable Baud Rate Generator: The flexibility of a programmable baud rate generator allows for precise adjustment of communication speeds to match specific requirements, ensuring compatibility with a wide range of devices.
- Infrared Data Association (IrDA) Encoder/Decoder: With built-in support for IrDA communication, this UART is capable of wireless data transfer over short distances, expanding its potential use cases.
Applications
The SC16C650BIBS,151 is a versatile UART that is well-suited for applications such as:
- Industrial control systems
- Consumer electronics
- Point-of-sale (POS) terminals
- Networking equipment
- Telecommunications infrastructure
Technical Specifications
- Package: HVQFN32
- Supply Voltage: 2.3V to 3.6V
- Operating Temperature Range: -40°C to +85°C
- Number of Channels: 1 Channel
The NXP SC16C650BIBS,151 is a high-performance UART interface IC that delivers efficient and reliable serial communication for a variety of electronic systems. With its advanced features and robust design, it is an ideal solution for designers looking to enhance their communication interfaces.