EN
  • EN
  • DE

SC16C650BIA44,512

Part No SC16C650BIA44,512
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 44PLCC / UART IC 1, UART Channel 32 Byte 44-PLCC (16.59x16.59)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 1, UART
FIFO's 32 Byte
Data Rate (Max) 3Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number SC16
Other Names 935274392512,SC16C650BIA44,SC16C650BIA44
Standard Package 26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260670-SC16C650BIA44,512
Ultra Librarian 3D Model Ultra Librarian SC16C650BIA44,512 CAD Model

Description

NXP SC16C650BIA44,512 UART Interface IC

The NXP SC16C650BIA44,512 is a cutting-edge UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit that provides a reliable solution for serial communication. This high-performance single-channel UART is an ideal component for applications requiring fast and efficient serial data transfer, such as industrial controls, point-of-sale systems, and networking equipment.

Key Features

  • Enhanced Data Rate: The SC16C650BIA44,512 supports baud rates up to 5 Mbps, allowing for high-speed data transmission.
  • Deep FIFOs: Equipped with 64-byte FIFOs (First In, First Out memory queues) for both transmit and receive, this UART can handle large bursts of data, reducing CPU overhead and improving system efficiency.
  • Automatic Hardware and Software Flow Control: The device supports automatic flow control using CTS/RTS (Clear To Send/Ready To Send) hardware signals or XON/XOFF software protocols, ensuring smooth data flow without loss or corruption.
  • Flexible Serial Interface: The SC16C650BIA44,512 is compatible with the full duplex serial interface, providing simultaneous two-way data transmission.
  • Programmable Baud Rate Generator: Users can program the baud rate generator to select a wide range of baud rates, providing versatility for different communication standards.
  • Infrared Data Association (IrDA) Encoder/Decoder: With built-in IrDA support, this UART is capable of handling infrared data communication for short-range, line-of-sight applications.

Advanced Capabilities

The SC16C650BIA44,512 also features a variety of advanced capabilities, including automatic sleep and wake-up modes for power conservation, a fractional baud rate generator for precise baud rates, and a multi-drop mode for addressing multiple devices over a single serial line. Its robust design ensures reliable operation in challenging environments.

Package and Compatibility

Presented in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC16C650BIA44,512 is designed for easy integration into a wide range of applications. It is also pin-compatible with 16C450, 16C550, 16C650, 16C750, and 16C850 UART series, which allows for easy upgrades or replacements.

With its robust feature set and advanced capabilities, the NXP SC16C650BIA44,512 UART Interface IC stands out as a superior choice for designers looking to enhance their serial communication systems.

You May Also Be Interested in

Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 48TQFP
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess