EN
  • EN
  • DE

SC16C554IB64,157

Part No SC16C554IB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART QUAD W/FIFO 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Number of Channels 4, QUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 129303-SC16C554IB64,157
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554IB64,157 CAD Model

Description

The SC16C554IB64,157 is a robust UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit, expertly designed by NXP Semiconductors. This advanced component is part of the SC16C550 series, which is known for its reliability and versatility in serial communication applications. The SC16C554IB64,157 is particularly suited for systems that require multiple serial interfaces, as it integrates four independent UART channels into a single chip.

Each UART channel of the SC16C554IB64,157 is equipped with a 16-byte FIFO (First-In, First-Out) buffer, which significantly enhances the data throughput while reducing the overall processing load on the system's CPU. This feature is particularly beneficial in applications where high-speed data transmission is crucial, such as industrial control systems, networking equipment, and complex multi-port communication systems.

The device operates over a wide voltage range and features an industrial temperature range, making it suitable for use in harsh environments. With its 5V power supply requirement, the SC16C554IB64,157 ensures compatibility with a variety of legacy systems as well as newer designs.

The SC16C554IB64,157 supports a broad array of serial communication protocols, including the standard RS-232, RS-422, and RS-485. This versatility allows designers to implement the device in a diverse set of applications without the need for significant changes to the existing infrastructure.

Its 64-pin LQFP (Low-profile Quad Flat Package) encapsulation ensures a compact footprint on printed circuit boards, which is crucial for space-constrained applications. The package is also conducive to efficient thermal management, ensuring stable operation over extended periods.

Overall, the NXP SC16C554IB64,157 UART interface IC stands out as a high-performance solution for complex communication tasks. Its integration of multiple UART channels, FIFO buffers, and support for various communication standards make it an excellent choice for designers looking to streamline their serial communication architecture while maintaining high data integrity and system reliability.

You May Also Be Interested in

Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess