EN
  • EN
  • DE

PTN3300BHF2

Part No PTN3300BHF2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC DVI/HDMI LEVEL SHIFT 48-HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications DVI, HDMI Level Switching
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-HWQFN
Mounting Surface Mount
Win Source Part Number 062191-PTN3300BHF2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTN3300BHF2 CAD Model

Description

Introducing the PTN3300BHF2 from NXP Semiconductors

The PTN3300BHF2 is a high-performance interface IC designed by NXP Semiconductors, which serves as a cutting-edge solution for bridging the gap between legacy technology and modern digital interfaces. This innovative product is engineered to facilitate seamless communication between older video interfaces and the latest display technologies, ensuring compatibility and enhancing user experience.

Key Features

  • Interface Bridging: The PTN3300BHF2 is adept at converting signals from HDMI 1.4 transmitters to VGA output, allowing for the integration of new digital video sources with existing analog displays without compromising video quality.
  • High Resolution Support: It supports video resolutions up to 1920x1080 at 60Hz and 1600x1200 at 60Hz, providing crisp and clear visuals for a variety of multimedia applications.
  • Integrated DAC: The product boasts an integrated digital-to-analog converter (DAC) for VGA output, which ensures that the analog signals are of the highest fidelity.
  • Plug and Play: With its plug-and-play functionality, the PTN3300BHF2 does not require software drivers or complex configuration, making it user-friendly and easy to set up.
  • Power Efficiency: Designed with power efficiency in mind, the device features a low standby current, contributing to energy savings and extended battery life in portable applications.

Applications

The PTN3300BHF2 is versatile and can be used in various applications, including:

  • Consumer electronics such as TVs, monitors, and projectors
  • Commercial and industrial display systems
  • Portable devices that require video output to external displays
  • Legacy system upgrades where VGA displays are still in use

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PTN3300BHF2 is no exception. It is built to meet the stringent standards required by the industry, ensuring long-term performance and stability. Whether you're a system integrator, a hardware designer, or an electronics enthusiast, the PTN3300BHF2 is a smart choice for bridging traditional VGA interfaces with modern digital video sources.

With its combination of features, the PTN3300BHF2 from NXP is an excellent solution for ensuring compatibility between different generations of video technology, making it a valuable component in any video system design.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8768 $65.6880
80+ $1.5400 $123.2000
120+ $1.4918 $179.0160
160+ $1.4438 $231.0080
210+ $1.3956 $293.0760
280+ $1.2513 $350.3640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,734 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess