EN
  • EN
  • DE

SC16C652BIB48,151

Part No SC16C652BIB48,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART INTERFACE IC 2CH. UART 32B / UART IC 2, DUART Channel 32 Byte 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 32 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number SC16
ECCN EAR99
HTSUS 8542.39.0001
Other Names SC16C652BIB48-S,568-3276,2156-SC16C652BIB48151-NX,2832-SC16C652BIB48,151,NXPNXPSC16C652BIB48,151,935274409151,SC16C652BIB48151,954-SC16C652BIB48151
Standard Package 1
Win Source Part Number 1211875-SC16C652BIB48,151
Ultra Librarian 3D Model Ultra Librarian SC16C652BIB48,151 CAD Model

Description

Overview of NXP SC16C652BIB48,151

The SC16C652BIB48,151 is a dual universal asynchronous receiver/transmitter (DUART) integrated circuit produced by NXP Semiconductors. This advanced IC is specifically designed to facilitate efficient serial communication in a variety of embedded systems. With its dual-channel operation, it allows for simultaneous serial data transmission and reception, making it an ideal choice for applications requiring high data throughput and reliable communication.

Key Features

  • Dual UART Channels: The device features two independent UART channels, which can be used for full-duplex communication, thereby doubling the serial communication capabilities of a single UART.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, ensuring fast data transfer rates for applications that require high-speed communications.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the overhead of CPU intervention and improves system efficiency by managing bursts of data.
  • Programmable Character Length: The SC16C652BIB48,151 allows for a flexible data format with 5 to 8-bit character lengths, enabling it to be used with a wide range of protocols and data formats.
  • Modem Control Functions: It provides comprehensive modem control functions, which are essential for establishing and maintaining serial communication links that require handshaking.
  • Auto Flow Control: The inclusion of automatic hardware and software flow control minimizes the risk of data loss during transmission by controlling the data flow based on buffer status.
  • Industrial Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Package Type: It comes in a compact 48-LQFP package, which is ideal for space-constrained applications.

Applications

The SC16C652BIB48,151 is versatile and can be used in a range of applications, including:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Network equipment
  • Automotive diagnostics
  • Telecommunication infrastructure

With its robust feature set and reliable performance, the NXP SC16C652BIB48,151 DUART is a crucial component for systems that demand efficient and uninterrupted serial communication.

You May Also Be Interested in

Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess