EN
  • EN
  • DE

SC16C550IA44,529

Part No SC16C550IA44,529
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART SINGLE W/FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 128487-SC16C550IA44,529
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C550IA44,529 CAD Model

Description

The SC16C550IA44,529 from NXP Semiconductors is a robust Universal Asynchronous Receiver/Transmitter (UART) Interface Integrated Circuit designed for serial communication in a variety of applications. This IC is an ideal solution for enhancing serial communication in embedded systems while providing high reliability and advanced features.

Key Features

  • Single Channel UART: This IC provides a single full-duplex UART channel, enabling efficient serial data exchange between devices.
  • Baud Rate: It supports baud rates up to 1.5 Mbps, making it suitable for high-speed data transmission requirements.
  • Enhanced Data Handling: The SC16C550IA44,529 includes a 16-byte FIFO (First In, First Out) buffer which helps to reduce the load on the CPU and improves data flow management during serial communication.
  • Programmable Features: The device offers programmable baud rate generator, data format, and hardware flow control, allowing it to be tailored to specific application needs.
  • Voltage Range: It operates over a wide voltage range, accommodating various logic level requirements and making it versatile for different system designs.
  • Package: The IC is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring easy integration into PCB designs.

Applications

The SC16C550IA44,529 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Point of Sale (POS) terminals
  • Networking equipment
  • Computer peripheral interfacing
  • Automotive diagnostics

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The SC16C550IA44,529 is built to meet the high standards expected from NXP products, ensuring stable and reliable performance in the most demanding environments.

With its advanced features and reliable performance, the SC16C550IA44,529 UART Interface IC from NXP is a top choice for designers looking to enhance their serial communication capabilities in a range of embedded systems.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7722 $61.4054
17+ $7.1980 $122.3660
25+ $6.9727 $174.3175
35+ $6.7475 $236.1625
45+ $6.5234 $293.5530
60+ $5.8478 $350.8680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess