EN
  • EN
  • DE

SC16C2550BIN40,112

Part No SC16C2550BIN40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 40-DIP / UART IC 2, DUART Channel 16 Byte 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Voltage - Supply 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SC16
Other Names 935274404112,SC16C2550BIN40,SC16C2550BIN40
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260662-SC16C2550BIN40,112
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIN40,112 CAD Model

Description

NXP SC16C2550BIN40,112 Dual UART IC

The NXP SC16C2550BIN40,112 is a robust dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to facilitate serial communication in a wide range of computing and communication applications. This versatile chip is an excellent choice for expanding the serial communication capabilities of microcontrollers and processors, especially in environments where space is at a premium and multiple serial ports are required.

Key Features:

  • Dual Channel: The device features two independent UART channels, each with a separate set of registers and FIFOs, which allows for simultaneous serial communications on two different ports.
  • Enhanced Baud Rate: It supports baud rates up to 5 Mbps, providing high-speed data transfer capabilities for demanding applications.
  • Programmable FIFOs: Each UART is equipped with programmable 16-byte FIFOs that help to reduce the overhead of CPU data management and improve system efficiency.
  • Flexible Character Formatting: It offers 5-bit to 8-bit character length, even, odd, or no parity bit generation and detection, 1, 1.5, or 2 stop bit generation to support various data formats.
  • Modem Control: The chip includes full modem control capability and a complete set of modem status signals for comprehensive modem interface operations.
  • Industrial Temperature Range: Operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications.
  • Package: Housed in a 40-pin DIP (Dual In-line Package), the SC16C2550BIN40,112 is designed for easy integration into a wide variety of systems.

Applications:

The NXP SC16C2550BIN40,112 is ideal for applications requiring multiple serial interfaces, such as point-of-sale systems, industrial control systems, factory automation, networking equipment, and more. Its high-speed performance and programmable features make it a go-to choice for engineers and system designers seeking reliable serial communication solutions.

Reliability and Quality:

As a product of NXP Semiconductors, a trusted leader in the industry, the SC16C2550BIN40,112 is backed by a commitment to high-quality manufacturing and reliability. This ensures that the device you integrate into your system will perform to the highest standards and maintain its functionality over a wide range of conditions.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess