EN
  • EN
  • DE

SC16C2550BIBS,151

Part No SC16C2550BIBS,151
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-HVQFN (5x5)
Win Source Part Number 129526-SC16C2550BIBS,151
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIBS,151 CAD Model

Description

NXP SC16C2550BIBS,151 Dual UART Interface

The NXP SC16C2550BIBS,151 is a highly integrated dual Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to facilitate serial communication in a variety of applications. This advanced chip is perfect for systems that require high-speed data transfer, reliable performance, and efficient multitasking capabilities.

With its dual-channel operation, the SC16C2550BIBS,151 allows for simultaneous serial data transmission and reception on two separate channels, effectively doubling the serial communication capabilities of a single UART. Each channel is capable of handling baud rates up to 5 Mbps, making it suitable for high-speed data exchange requirements.

One of the key features of this product is its compatibility with the industry-standard 16C550. This ensures that the SC16C2550BIBS,151 can be easily integrated into existing systems without the need for significant redesigns. In addition to this, the device includes enhanced features such as 16-byte FIFOs, automatic hardware and software flow control, and a programmable baud rate generator.

The SC16C2550BIBS,151 is designed with a flexible interface that supports both 3.3V and 5V power supplies, making it versatile for various logic levels and suitable for a wide range of industrial and commercial applications. The chip comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that is ideal for space-constrained environments.

Furthermore, the device incorporates multiple power-saving modes, which are essential for battery-operated and power-sensitive applications. These modes allow the UART to reduce power consumption when not actively transmitting or receiving data.

For designers and engineers looking to implement reliable and efficient serial communication in their embedded systems, the NXP SC16C2550BIBS,151 offers a robust solution with its dual-channel operation, high-speed capabilities, and power efficiency. Whether it's for point-of-sale terminals, networking equipment, or industrial control systems, this UART interface IC stands out as a top choice for seamless and high-performance serial data transactions.

Overall, the NXP SC16C2550BIBS,151 is a testament to NXP's commitment to providing advanced communication solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess