EN
  • EN
  • DE

SAF7849HL/M295,557

Part No SAF7849HL/M295,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC AUD DECODER 144LQFP / CD Audio Device with Integrated MP3/WMA Decoder Automotive 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Type Audio Decoder
Applications Audio CD
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 1.8V, 3.3V
Mounting SMD
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793835-SAF7849HL/M295,557
Popularity Medium
Supply and Demand Status Limited
Family Name SAF7849HL
Introduction Date December 14, 2007
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SAF7849HL/M295,557 CAD Model

Description

The NXP SAF7849HL/M295,557 is a state-of-the-art Digital Signal Processor (DSP) specifically designed for high-performance car radio systems. Utilizing cutting-edge technology, this DSP is engineered to meet the rigorous demands of automotive entertainment and communication applications.

Key Features

  • Advanced Signal Processing: Equipped with sophisticated algorithms to deliver crystal-clear audio quality.
  • Multi-Channel Support: Capable of handling multiple audio channels for a surround sound experience.
  • High Integration: Integrates several functions such as radio processing and sound enhancement into a single chip, reducing system complexity and cost.
  • Robust Performance: Designed to withstand the harsh conditions of the automotive environment, including temperature extremes and vibrations.
  • Low Power Consumption: Optimized for efficiency, the DSP helps to minimize power usage, crucial for modern vehicles.

Applications

The SAF7849HL/M295,557 is ideal for a range of automotive applications, including:

  • High-end car radio systems
  • Audio signal processing
  • Sound enhancement systems
  • In-car communication systems

Technical Specifications

Below are some of the technical specifications for the SAF7849HL/M295,557:

  • Package: LQFP-80 (Low-profile Quad Flat Package)
  • Operating Temperature: Ranges from -40°C to +85°C
  • Supply Voltage: Designed to operate at 3.3V
  • Audio Inputs/Outputs: Multiple I/O ports for flexible connectivity

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SAF7849HL/M295,557 is no exception. It is manufactured to meet the highest industry standards, ensuring it performs reliably over its intended lifespan, even under the most demanding conditions.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,323 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess