EN
  • EN
  • DE

SAF7741HV/N125Z

Part No SAF7741HV/N125Z
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1547+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716088-SAF7741HV/N125Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF7741HV/N125Z CAD Model

Description

The SAF7741HV/N125Z is a state-of-the-art car radio and audio DSP from NXP Semiconductors, designed to deliver exceptional audio experiences for automotive applications. As an industry leader in automotive electronics, NXP has engineered the SAF7741HV/N125Z to meet the rigorous demands of modern car audio systems, providing manufacturers with a highly integrated solution that combines robust performance with advanced features.

Key Features

  • Integrated Signal Processing: The device boasts a powerful 24-bit DSP core, enabling sophisticated signal processing for audio enhancement and noise reduction. This ensures crystal-clear sound quality even in challenging automotive environments.
  • Multiple Audio Source Inputs: With support for a variety of audio sources, including AM/FM radio, CD, and external inputs, the SAF7741HV/N125Z offers flexibility for users to enjoy their preferred audio content.
  • Advanced Radio Processing: The chip includes an integrated AM/FM radio processor that delivers high-performance reception and sound processing, ensuring a seamless listening experience during travel.
  • Customizable Sound Settings: Manufacturers can take advantage of the device's programmability to create custom sound settings and equalization profiles, tailoring the audio output to specific vehicle acoustics or user preferences.

Applications

The SAF7741HV/N125Z is ideally suited for a range of automotive audio applications, including:

  • Standard and high-end car radios
  • Audio amplifiers with integrated DSP
  • Navigation systems with voice prompts
  • Hands-free systems with advanced echo and noise cancellation

Technical Specifications

At the heart of the SAF7741HV/N125Z lies its robust technical specifications:

  • 24-bit DSP for high fidelity audio processing
  • Integrated AM/FM radio processor
  • Support for a wide range of audio codecs and formats
  • Programmable via I2C/SPI interface for custom applications

Conclusion

With its combination of advanced audio processing capabilities, flexible input options, and programmability, the SAF7741HV/N125Z by NXP Semiconductors represents a premier choice for automotive manufacturers looking to enhance the in-car audio experience. This chip not only addresses the current needs of the automotive audio market but also paves the way for next-generation audio systems with its forward-thinking design and technology.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7415 $64.4490
14+ $8.8138 $123.3932
21+ $8.5389 $179.3169
28+ $8.2629 $231.3612
37+ $7.9880 $295.5560
49+ $7.1610 $350.8890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess