EN
  • EN
  • DE

SAF7730HV/N231,557

Part No SAF7730HV/N231,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC HD RADIO PROCESSOR 144HLQFP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Car Signal Processor
Clock Rate 400MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Base Product Number SAF77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935279876557
Standard Package 300
Win Source Part Number 1090945-SAF7730HV/N231,557
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N231,557 CAD Model

Description

The SAF7730HV/N231,557 is a high-performance car radio and audio Digital Signal Processor (DSP) designed and manufactured by NXP Semiconductors. This integrated circuit is tailored for advanced car infotainment systems, offering an exceptional audio experience for both drivers and passengers.

At the core of the SAF7730HV/N231,557 is a powerful 24-bit DSP engine, which is capable of executing advanced audio algorithms to enhance sound quality and provide a range of audio processing features. This includes support for noise reduction, echo cancellation, and the ability to manage complex audio routing and mixing functions, which are essential in modern car audio systems that include features like hands-free calling and voice recognition.

Key Features:

  • Multi-Standard Radio: The device supports AM, FM, and various digital radio standards, ensuring compatibility with a wide range of broadcast formats.
  • Advanced Audio Processing: With its robust DSP, the SAF7730HV/N231,557 offers sophisticated audio processing capabilities, including dynamic range compression, equalization, and bass enhancement.
  • Integrated Audio Inputs/Outputs: Multiple I/O interfaces for audio sources and outputs, allowing for flexible system integration.
  • Customizable Sound Profiles: Manufacturers can create custom sound profiles to differentiate their audio systems and tailor the listening experience to specific vehicle acoustics.
  • High Integration: The chip integrates several functions that reduce the need for external components, saving space and cost on the overall design.

Designed for automotive applications, the SAF7730HV/N231,557 meets stringent quality and reliability standards. It operates over a wide temperature range and is packaged in a robust housing suitable for the challenging automotive environment.

The SAF7730HV/N231,557 by NXP is an ideal solution for automotive manufacturers looking to enhance the audio and radio functionalities of their infotainment systems. Its powerful processing capabilities and support for multiple audio sources make it a versatile choice for high-end audio applications in vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,828 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess