EN
  • EN
  • DE

SAF7118EH/V1/G,557

Part No SAF7118EH/V1/G,557
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECOD W/FILTER 156HBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Type Video Decoder
Applications Video
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 156-HBGA (15x15)
Win Source Part Number 130611-SAF7118EH/V1/G,557
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7118EH/V1/G,557 CAD Model

Description

The SAF7118EH/V1/G,557 is a state-of-the-art integrated circuit from NXP Semiconductors, designed for advanced video decoding applications. This versatile IC is particularly suitable for automotive and industrial video processing tasks, where reliable and high-quality video capture is essential.

Key Features

  • Multi-Standard Video Decoder: The SAF7118EH/V1/G,557 supports a wide range of video standards, including NTSC, PAL, and SECAM. This makes it highly adaptable to global video formats and ensures compatibility with various video sources.
  • High-Quality Video Processing: Equipped with advanced signal processing capabilities, the IC delivers crisp and clear video output, reducing noise and improving image quality.
  • Flexible Interface Options: With multiple input and output interfaces, this IC can be easily integrated into a variety of video systems. It supports I2C-bus control, making it easy to program and adjust settings as needed.
  • Low Power Consumption: Designed with power efficiency in mind, the SAF7118EH/V1/G,557 is ideal for applications where power consumption is a critical factor.

Applications

The versatility of the SAF7118EH/V1/G,557 makes it suitable for a wide range of applications, including:

  • Automotive infotainment and rear-view camera systems
  • Security and surveillance video systems
  • Video capture and conversion equipment
  • Industrial video processing and monitoring

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number SAF7118EH/V1/G,557
Package / Case LQFP-80
Operating Temperature Specified by Manufacturer

For detailed specifications and application support, it is recommended to refer to the official NXP datasheets and product guides.

You May Also Be Interested in

Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess