EN
  • EN
  • DE

SAF3560HV/100

Part No SAF3560HV/100
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0938+
Reference case TQFP144
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712037-SAF3560HV/100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF3560HV/100 CAD Model

Description

SAF3560HV/100 - NXP's High-Performance Car Radio Processor

The SAF3560HV/100 is a state-of-the-art car radio processor developed by NXP Semiconductors. This advanced solution is designed to meet the rigorous demands of modern automotive infotainment systems, providing exceptional audio quality, robust signal processing capabilities, and a flexible architecture to accommodate a wide range of applications.

Key Features

  • Integrated Audio DSP: Features a high-performance digital signal processor for superior audio processing, including advanced noise reduction and sound enhancement algorithms.
  • Multi-Standard Support: Compatible with a variety of digital radio standards, including DAB, DAB+, and T-DMB, as well as traditional AM/FM radio, ensuring broad market applicability.
  • High-Quality Sound: Delivers audiophile-grade sound quality with a high dynamic range and low distortion, providing an immersive listening experience.
  • Flexible Interfaces: Offers a range of interfaces for seamless integration with other in-vehicle systems, such as CAN, I2C, SPI, and UART.
  • Advanced Security: Equipped with security features to protect against unauthorized access and ensure the integrity of the system.

Applications

The SAF3560HV/100 is ideal for a broad spectrum of automotive applications, including:

  • High-end car radios
  • Infotainment systems
  • Telematics devices
  • Navigation units

Technical Specifications

With its robust design and advanced features, the SAF3560HV/100 provides:

  • Support for external SDRAM and Flash memory
  • Multiple audio input and output channels
  • Embedded RDS/RBDS demodulator
  • Low-power operation suitable for automotive environments

Conclusion

The NXP SAF3560HV/100 is a powerful and versatile car radio processor that delivers unparalleled audio performance and feature integration for automotive manufacturers. Its ability to support multiple radio standards and interface with various in-car systems makes it a top choice for the next generation of automotive infotainment solutions.

You May Also Be Interested in

Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess