EN
  • EN
  • DE

AD7896JR

Part No AD7896JR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number AD7896
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1137979-AD7896JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7896JR CAD Model

Description

The AD7896JR is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed for precision data acquisition systems, this compact and efficient ADC offers a fast conversion rate and a high level of accuracy, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and battery-powered devices.

Key Features:

  • High Resolution: The AD7896JR boasts a 12-bit resolution, providing precise digital representation of analog signals.
  • Fast Throughput: With a conversion rate of up to 133 kSPS (kilo samples per second), this ADC ensures rapid data processing for real-time applications.
  • Single Supply Operation: It operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The device is designed for low power consumption, drawing only 20 mW typically, which is crucial for battery-operated devices.
  • Easy Interface: The AD7896JR features a serial interface, which allows for straightforward connectivity with microprocessors and DSPs.
  • Flexible Input Range: It accommodates a unipolar input range of 0 V to VREF, where VREF can be set up to the supply voltage.

Applications:

  • Process Control
  • Data Acquisition Systems
  • Portable Instrumentation
  • Medical Devices
  • Battery-Powered Instruments

The AD7896JR comes in a robust package that is designed to withstand harsh industrial environments while maintaining its precision and reliability. Analog Devices Inc. has a long-standing reputation for creating high-quality components that meet the rigorous demands of professional electronic design, and the AD7896JR is no exception. Whether you're designing a complex medical system or a simple monitoring device, the AD7896JR offers a blend of performance and power efficiency that can help elevate your project's capabilities.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess