EN
  • EN
  • DE

SAA7182WP02

Part No SAA7182WP02
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090861-SAA7182WP02
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA7182WP02 CAD Model

Description

The NXP SAA7182WP02 is a high-performance digital video encoder designed to meet the rigorous demands of modern video applications. This advanced encoder is capable of converting digital video signals into high-quality analog video signals, making it an ideal solution for applications that require a bridge between digital and analog video domains.

Key Features

  • Digital Input Formats: Supports a variety of digital input formats including ITU-R BT.601 and BT.656.
  • Multiple Analog Outputs: Capable of driving composite (CVBS), S-Video (Y/C), and component (YPbPr) analog video signals.
  • High-Quality Video: Utilizes advanced digital signal processing to ensure crisp and clear video output with minimal noise and distortion.
  • Programmable Video Standards: Supports multiple video standards such as PAL, NTSC, and SECAM.
  • On-Chip Filters: Integrated anti-aliasing and color space conversion filters enhance video quality.
  • Flexible Interface: Features an I2C-bus interface for easy programming and control.

Applications

The SAA7182WP02 is suitable for a wide range of applications where digital-to-analog video conversion is required. This includes:

  • Digital video recorders
  • Set-top boxes
  • Video conferencing systems
  • Home entertainment systems
  • Professional video editing and broadcasting equipment

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the SAA7182WP02 is no exception. It is built to meet the high standards expected from NXP products, ensuring long-term performance and stability in a variety of operating conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides through NXP's official website. Additionally, NXP provides dedicated technical support to assist with design-in processes, helping to reduce development time and accelerate product time-to-market.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess