The NXP SAA7167H/00 is a versatile video processing integrated circuit designed to cater to the advanced requirements of modern video display systems. This powerful chip is engineered to provide high-quality digital video output, making it an ideal solution for applications such as digital TV, PC graphics, and video projection systems.
Key Features:
- Advanced Video Processing: The SAA7167H/00 offers sophisticated video processing capabilities, including scaling, interlacing, and filtering. This ensures that video content is displayed at its best quality, with smooth transitions and sharp images.
- High-Resolution Support: It supports a wide range of video resolutions, making it flexible for use with various display technologies and screen sizes.
- Multiple Input Formats: This chip is capable of handling various input formats, including composite, S-Video, and component video signals, providing versatility for different video sources.
- On-Chip OSD: With its on-chip On-Screen Display (OSD) engine, the SAA7167H/00 can overlay graphics and text on the video output, allowing for user-friendly interface options and informational displays.
Technical Specifications:
- Product Category: Video Processor ICs
- Manufacturer: NXP Semiconductors
- Part Number: SAA7167H/00
- Package / Case: QFP-160
- Mounting Type: Surface Mount
- Supply Voltage: Typically 5V
- Operating Temperature: Specified over a range of -20°C to +70°C
The NXP SAA7167H/00 is designed with reliability and performance in mind, ensuring that it meets the stringent requirements of the video processing industry. Its integration of multiple video processing functions into a single chip makes it a cost-effective and power-efficient solution for manufacturers looking to enhance their video products with high-end features.
Applications:
The chip's versatility makes it suitable for a broad range of applications, including but not limited to:
- High-end television sets
- PC graphics cards
- Video projectors
- Video conferencing systems
- Security and surveillance monitors
With its robust feature set and proven performance, the NXP SAA7167H/00 stands out as a leading choice for developers and manufacturers seeking to incorporate advanced video processing capabilities into their products.