EN
  • EN
  • DE

SAA7157T/03

Part No SAA7157T/03
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311993-SAA7157T/03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7157T/03 CAD Model

Description

The NXP SAA7157T/03 is a high-performance digital video encoder that is designed to meet the rigorous demands of modern video applications. This advanced integrated circuit is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for applications such as video broadcasting, DVD players, and digital set-top boxes.

With its robust feature set, the SAA7157T/03 supports a variety of video standards, including PAL, NTSC, and SECAM. This versatility ensures compatibility with different regional video formats, providing a seamless user experience across various geographic locations. The encoder is capable of handling input data in the form of 8-bit ITU-R BT.656 format, enabling direct connection to digital video sources such as CCD cameras or digital video processors.

The device incorporates advanced digital filtering techniques which enhance the quality of the output signal. Its on-chip color space conversion ensures accurate color reproduction, and the built-in anti-aliasing filters help to minimize signal artifacts, providing a clean and stable video output. Additionally, the SAA7157T/03 features programmable luminance and chrominance gain controls, allowing for fine-tuning of the video signal to achieve the desired visual output.

For ease of integration into various systems, the SAA7157T/03 comes in a compact 44-pin QFP package. Its low power consumption makes it suitable for use in portable devices where power efficiency is critical. Furthermore, the device is designed to operate over a wide temperature range, ensuring reliable performance under different environmental conditions.

Overall, the NXP SAA7157T/03 digital video encoder is a top-of-the-line component that provides excellent video quality, versatile compatibility, and reliable performance. Its advanced features and ease of use make it an essential part of any high-quality video processing solution.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess