EN
  • EN
  • DE

SAA7119E-V2-M5

Part No SAA7119E-V2-M5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311922-SAA7119E-V2-M5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7119E-V2-M5 CAD Model

Description

The NXP SAA7119E-V2-M5 is a high-performance, versatile video decoder that is designed to facilitate the conversion of analog video signals into digital form for a wide range of multimedia applications. This integrated circuit is part of NXP's acclaimed video processing product line and is particularly suitable for use in television sets, set-top boxes, personal video recorders, and various other video-enabled devices.

Key Features

  • Multi-Standard Support: The SAA7119E-V2-M5 supports a multitude of video standards including PAL, NTSC, and SECAM. This allows for seamless processing of video signals from different regions and sources without the need for additional hardware.
  • High-Quality Video Decoding: With advanced decoding algorithms, this chip ensures high-quality video output, providing clear and sharp images for an enhanced viewing experience.
  • 9-Bit Video ADC: The inclusion of a 9-bit analog-to-digital converter (ADC) ensures accurate digitization of analog video signals, preserving the integrity and quality of the original content.
  • Programmable Video Output Formats: The SAA7119E-V2-M5 offers flexibility in output formats, including YUV 4:2:2, RGB, and composite video, which can be easily programmed to match the requirements of the target display or processing unit.
  • Integrated Filters: Built-in filters, such as anti-aliasing and notch filters, help to reduce noise and improve signal quality, resulting in cleaner and more stable video output.
  • I2C Interface: The device features an I2C-bus controlled user interface, which simplifies communication and control with microcontrollers or processors, enabling easy integration into system designs.

Applications

The SAA7119E-V2-M5's robust feature set and support for multiple video standards make it an ideal solution for a diverse range of applications. It is commonly employed in consumer electronics, such as digital TVs and DVD players/recorders, as well as in professional video equipment, video capture cards, and security surveillance systems.

Package and Quality

Encased in a compact QFP package, the SAA7119E-V2-M5 is designed for surface-mount technology, facilitating streamlined manufacturing processes. NXP's commitment to quality ensures that this video decoder meets high-reliability standards, suitable for both commercial and industrial applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Fuji Electric
Lowest to $6.5223

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess