EN
  • EN
  • DE

SAA7113H/V2

Part No SAA7113H/V2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description Video Proc 3.3V/3.3V 0.035A/0.09A 44-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 087946-SAA7113H/V2
Family Name SAA7113H
Introduction Date March 03, 2005
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7113H/V2 CAD Model

Description

Introducing the SAA7113H/V2 Video Decoder from NXP

The SAA7113H/V2 is a state-of-the-art video decoder developed by NXP Semiconductors that is designed to facilitate the conversion of analog video signals into digital form. This versatile chip is an ideal solution for a variety of multimedia applications, ranging from television and personal computers to surveillance systems and video conferencing.

At the core of the SAA7113H/V2 is its ability to support multiple analog video formats including NTSC, PAL, and SECAM. This enables the decoder to seamlessly process video signals from various regions and standards without the need for additional hardware. The device is equipped with an adaptive 4-line comb filter for both the luminance and chrominance signals, which significantly enhances the quality of the output video by reducing artifacts and improving color fidelity.

The SAA7113H/V2 is not just a video decoder; it also features a built-in analog-to-digital converter (ADC) that operates at 9-bit resolution. This high-resolution ADC ensures that the digitized video data maintains a high level of detail, making it suitable for applications where image clarity is paramount.

Connectivity is another strong suit of the SAA7113H/V2. It includes a multitude of input ports for composite video, S-Video, and component video. This flexibility allows the decoder to interface with a wide range of video sources without the need for external conversion devices. Additionally, the SAA7113H/V2 offers programmable horizontal and vertical scaling, as well as a flicker filter, which can be adjusted to meet the specific requirements of the target display device.

For developers and system integrators, NXP provides comprehensive support for the SAA7113H/V2, including detailed technical documentation, reference designs, and customer support. This ensures that integrating the video decoder into new designs is as straightforward as possible, reducing development time and accelerating time-to-market for new products.

In summary, the SAA7113H/V2 from NXP is a powerful and flexible video decoding solution that is well-suited for a wide range of applications. With its support for multiple video standards, high-quality video processing capabilities, and extensive connectivity options, it stands as an excellent choice for any project requiring reliable analog-to-digital video conversion.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,563 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess