EN
  • EN
  • DE

SAA7109E/V1,557

Part No SAA7109E/V1,557
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC VIDEO CODEC 156-LBGA / Video, HD Interface 9, 10 b Serial 156-LBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 156-LBGA
Supplier Device Package 156-LBGA (15x15)
Base Product Number SAA71
Other Names 935267600557,SAA7109EEB,SAA7109EEB
Standard Package 126
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261722-SAA7109E/V1,557
Ultra Librarian 3D Model Ultra Librarian SAA7109E/V1,557 CAD Model

Description

NXP SAA7109E/V1,557 Video Encoder

NXP SAA7109E/V1,557 Video Encoder

The NXP SAA7109E/V1,557 is a high-performance video encoder designed to meet the demands of advanced video processing applications. This integrated circuit is part of NXP's renowned portfolio of multimedia solutions, tailored for systems that require efficient encoding of video signals.

The device is capable of converting digital video signals into analog composite and S-Video (Y/C) formats, making it ideal for applications such as video playback systems, digital video recorders, and set-top boxes. With its advanced encoding capabilities, the SAA7109E/V1,557 supports a wide range of video formats including PAL, NTSC, and SECAM, providing flexibility for use in different regional markets.

The SAA7109E/V1,557 boasts features such as on-chip color space conversion (CSC), which ensures high-quality video output by converting RGB data into YUV format. Additionally, it includes macrovision copy protection, which is essential for content providers who need to safeguard their video content against unauthorized copying.

This product is designed with ease of integration in mind. It comes in a compact package that is conducive to space-constrained applications. The encoder interfaces seamlessly with other components in a video system, thanks to its I²C-bus control interface, which simplifies system design and enhances functionality.

Reliability is a hallmark of NXP's products, and the SAA7109E/V1,557 is no exception. It operates over a wide temperature range and has been rigorously tested to comply with industry standards for performance and durability.

In summary, the NXP SAA7109E/V1,557 video encoder is a versatile and reliable solution for converting digital video into analog formats. Its advanced features, compatibility with multiple video standards, and ease of integration make it an excellent choice for designers and manufacturers of high-quality video systems.

Specifications:

  • Video Encoding: PAL, NTSC, SECAM
  • Output Formats: Composite, S-Video (Y/C)
  • Color Space Conversion: RGB to YUV
  • Copy Protection: Macrovision
  • Control Interface: I²C-bus
  • Operating Temperature Range: Specified by manufacturer

You May Also Be Interested in

Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQFP48
Lowest to $6.2562

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess