EN
  • EN
  • DE

SAA7109E/V1,518

Part No SAA7109E/V1,518
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC PC VIDEO 156LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 118636-SAA7109E/V1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7109E/V1,518 CAD Model

Description

The NXP SAA7109E/V1,518 is a sophisticated video encoder chip designed to meet the demands of high-quality video signal processing. This integrated circuit is part of NXP's renowned line of video processing products, offering a versatile solution for converting digital video signals into analog formats suitable for traditional display devices and video recording equipment.

Key Features

  • Multiple Video Formats: The SAA7109E/V1,518 supports various input video formats, including composite, S-Video, and component video signals, making it highly adaptable for different video sources.
  • High-Quality Output: It delivers high-quality analog video outputs, including composite (CVBS), S-Video (Y/C), and RGB or YPbPr component signals, ensuring compatibility with a wide range of display devices.
  • Advanced Digital Processing: Equipped with advanced digital signal processing capabilities, this video encoder ensures excellent color reproduction and image stability.
  • On-Chip Macrovision Copy Protection: The inclusion of Macrovision copy protection technology on the chip helps in preventing unauthorized copying of video content.
  • Programmable Video Parameters: Users can program various video parameters such as brightness, contrast, saturation, and hue to tailor the output to specific needs or preferences.

Applications

The SAA7109E/V1,518 is ideal for a variety of applications, including:

  • Video recording equipment
  • DVD players and recorders
  • Digital video cameras
  • Set-top boxes
  • Home theater systems
  • Video conferencing systems
  • Professional video editing and broadcasting equipment

Technical Specifications

Below are some of the technical specifications of the SAA7109E/V1,518:

  • Supply Voltage: 5V
  • Operating Temperature: -20°C to +70°C
  • Package: QFP-44 (Plastic Quad Flat Package)
  • Integrated anti-aliasing filters
  • Low power consumption

With its robust feature set and versatile applications, the NXP SAA7109E/V1,518 video encoder is a top choice for designers and engineers looking to incorporate reliable video encoding capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess