EN
  • EN
  • DE

SAA7109AE/V1,518

Part No SAA7109AE/V1,518
Manufacturer NXP / Nexperia
Catalog Interface - CODECs
Description IC CODEC HD VIDEO 156LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Video, HD
Data Interface Serial
Resolution (Bits) 9, 10 b
Number of ADCs / DACs 3 / 2
Sigma Delta No
Analog Supply Voltage 3.15 V to 3.45 V
Digital Supply Voltage 3.15 V to 3.45 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 156-LBGA (15x15)
Win Source Part Number 135567-SAA7109AE/V1,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7109AE/V1,518 CAD Model

Description

The SAA7109AE/V1,518 is a high-quality video encoder integrated circuit (IC) designed and manufactured by NXP Semiconductors. This device is engineered to convert digital video signals into analog form, making it an essential component for applications that require the interfacing of digital video sources with analog displays or broadcasting equipment.

Key Features

  • Multiple Video Formats: Supports a wide array of video input formats, including composite video, S-Video, and component video signals, ensuring compatibility with various digital video sources.
  • High-Quality Output: Delivers high-resolution analog video output, maintaining the integrity of the visual content through advanced signal processing techniques.
  • Programmable Functions: Comes with a host of programmable features that allow customization of output based on specific requirements, such as adjusting color, brightness, and contrast levels.
  • On-Chip Macrovision Copy Protection: Incorporates Macrovision-based copy protection on analog outputs, which helps in preventing unauthorized copying of video content.
  • Integrated Filters: Features integrated filters to improve signal quality, reduce noise, and enhance overall image clarity.
  • Low Power Consumption: Designed for energy efficiency, the SAA7109AE/V1,518 operates with low power consumption, making it suitable for use in power-sensitive applications.

Applications

This video encoder is ideal for a variety of applications, including:

  • Video conferencing systems
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Home theater systems
  • Professional video editing and broadcasting equipment

Technical Specifications

The SAA7109AE/V1,518 operates over a standard voltage range and is packaged in a compact form factor. It is designed to meet the rigorous demands of modern video encoding tasks and is compliant with various industry standards for video encoding.

For detailed technical specifications, datasheets, and support documentation, customers are advised to consult the official NXP Semiconductors website or contact their customer service and technical support teams.

You May Also Be Interested in

ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess