EN
  • EN
  • DE

NLVHC1GT66MUR2G

Part No NLVHC1GT66MUR2G
Manufacturer ON Semiconductor
Catalog Unclassified
Description ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NLVHC1
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1019038-NLVHC1GT66MUR2G
Ultra Librarian 3D Model Ultra Librarian NLVHC1GT66MUR2G CAD Model

Description

The ON Semiconductor NLVHC1GT66MUR2G is a versatile and high-performance single-bit configurable 2-input logic gate that enables designers to implement various logic functions with one device. This component is part of ON Semiconductor's high-speed CMOS logic family, which is known for its low power consumption and robust performance.

Key Features

  • Configurable Logic Gate: This device can be used as any of the 2-input logic gates, such as AND, OR, NAND, NOR, XOR, XNOR, by simply adjusting the input connections.
  • Low Power Consumption: It is designed for minimal power usage, making it suitable for battery-operated and power-sensitive applications.
  • High-Speed Operation: With its capability to operate at high speeds, it is an excellent choice for fast logic operations in a variety of electronic circuits.
  • Wide Operating Voltage Range: The NLVHC1GT66MUR2G can operate over a broad voltage range of 2.0V to 5.5V, allowing for use in systems with different power levels.
  • Industrial Temperature Range: It is designed to function reliably in a wide temperature range, from -55°C to +125°C, making it suitable for harsh environments.
  • Compact Package: The device comes in a micro-sized package, which is ideal for space-constrained applications.

Applications

The NLVHC1GT66MUR2G's configurable nature makes it an excellent choice for a wide range of applications, including:

  • Programmable logic controllers
  • Signal processing
  • Control systems
  • Communication systems
  • Embedded systems
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NLVHC1GT66MUR2G is manufactured with stringent quality control processes and is subjected to rigorous testing to ensure it meets the high standards expected by the industry. This commitment to quality ensures that this configurable logic gate is reliable for critical and long-term applications.

Please note that the NLVHC1GT66MUR2G is a lead-free and RoHS compliant component, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Others
Lowest to $52.2788
Others
Lowest to $6.4772
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $29.3578
Others
Lowest to $79.8232
Others
Lowest to $0.5454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess