EN
  • EN
  • DE

SAA6579/V1,112

Part No SAA6579/V1,112
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC DEMODULATOR RDS 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Filter
Gain 23dB
Operating Supply Current 6mA
Supply Voltage - Operating 3.6 V to 5.5 V
Case / Package 16-DIP
Win Source Part Number 136552-SAA6579/V1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA6579/V1,112 CAD Model

Description

The SAA6579/V1,112 is a versatile and high-performance integrated circuit produced by NXP Semiconductors. This advanced Radio Data System (RDS) demodulator is designed to extract RDS signals from a standard FM radio broadcast, enabling enhanced features like station identification and alternative frequency (AF) information. With its robust design, the SAA6579/V1,112 is ideal for use in car radios, high-fidelity home audio systems, and portable radio devices.

Key Features

  • Integrated RDS Demodulation: The SAA6579/V1,112 efficiently demodulates RDS signals, ensuring clear text data transmission for applications such as radio text, program service name, and traffic message channel (TMC).
  • High Sensitivity: The device features a high sensitivity to RDS signals, which allows for reliable performance even in areas with weak signal strength.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with minimal power requirements, making it suitable for battery-powered devices.
  • Easy Integration: The compact size and simple interfacing requirements enable easy integration into existing radio systems without significant modifications.

Applications

  • Automotive Audio Systems
  • Home Stereo Receivers
  • Portable Radios
  • Professional Broadcasting Equipment

Technical Specifications

The SAA6579/V1,112 operates within the standard FM band frequencies and is compatible with most radio systems. It features a serial bus interface for communication with microcontrollers, and its package is designed for optimal heat dissipation and space efficiency. The device is also engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in a wide range of operating conditions.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the SAA6579/V1,112 is no exception. It is manufactured to meet high-quality standards, ensuring consistent performance and longevity. Customers can trust the SAA6579/V1,112 for their RDS applications, knowing it comes from a leader in semiconductor solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess