The NXP SAA3049T is a programmable infrared remote control transmitter designed to provide a versatile and efficient solution for remote control systems. This integrated circuit is part of NXP's renowned range of high-quality semiconductor products, tailored to meet the demands of modern electronic applications.
Key Features
- Programmability: The SAA3049T offers a high level of programmability, allowing developers to customize the output codes to match specific system requirements. This feature ensures compatibility with a wide range of devices and standards.
- Carrier Frequency: It supports a range of carrier frequencies, typically 36 kHz, 38 kHz, and 40 kHz, making it suitable for various communication protocols and ensuring reliable signal transmission.
- Code Formats: Capable of generating several types of pulse code formats, including RC-5 and RC-6, the SAA3049T is versatile enough to be used in a multitude of remote control applications.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power usage, extending the battery life of the remote controls in which it is implemented.
Applications
The SAA3049T is suitable for a broad spectrum of applications within the consumer electronics industry. It is commonly used in:
- Television remote controls
- Audio and video player remotes
- Set-top box controllers
- Other home automation devices requiring infrared remote control capabilities
Technical Specifications
Here are some of the technical specifications for the NXP SAA3049T:
- Supply Voltage: 2.0 to 6.0 V
- Operating Temperature: -20°C to +75°C
- Package: DIP18/SO20
With its robust design and comprehensive feature set, the NXP SAA3049T is an ideal choice for manufacturers looking to create reliable and user-friendly remote control solutions for their customers.