EN
  • EN
  • DE

SA8026DH

Part No SA8026DH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description 2.5GHz low voltage fractional-N dual frequency synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311649-SA8026DH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA8026DH CAD Model

Description

The SA8026DH is a high-performance, low-power frequency synthesizer designed by NXP Semiconductors. It is engineered to meet the rigorous demands of modern wireless communication systems, providing a versatile solution for a wide range of applications, including mobile phones, wireless LANs, and other RF systems.

Key Features

  • High Frequency Range: The SA8026DH operates at a wide frequency range, making it suitable for various communication standards.
  • Low Phase Noise: It offers low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Programmable Divider: The device includes a programmable divider that allows for fine-tuning of the output frequency, providing flexibility in system design.
  • Voltage Controlled Oscillator (VCO): The integrated VCO simplifies the design process by reducing the number of external components required.
  • Power Saving Mode: The SA8026DH features a power-saving mode that reduces power consumption when the device is not in active use, extending battery life in portable applications.

Applications

The SA8026DH is ideal for a variety of applications where stable and precise frequency generation is essential. Its adaptability makes it a go-to component for:

  • Mobile and cordless phones
  • Wireless LAN (WLAN) devices
  • Personal communication services (PCS)
  • Global system for mobile communications (GSM)
  • General RF transceivers

Technical Specifications

Parameter Specification
Supply Voltage 2.7V to 3.3V
Operating Temperature -40°C to +85°C
Frequency Range Varies based on application
Package Surface-mount technology (SMT)

With its robust feature set and flexibility, the SA8026DH from NXP stands out as a superior choice for designers looking to implement a reliable frequency synthesizer into their RF designs. Its integration capabilities and power efficiency make it a smart and economical choice for a multitude of wireless communication applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964
Mitsubishi
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess