EN
  • EN
  • DE

SA636DK/02J

Part No SA636DK/02J
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description Low-Voltage High-Performance Mixe FM IF System, High-Speed RSSI, SSOP20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467237-SA636DK/02J
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
RF Type General Purpose
Frequency 500MHz
Number of Mixers 2
Gain 11dB
Noise Figure 12dB
Current - Supply 6.5mA
Voltage - Supply 2.7 V ~ 5.5 V
Mounting Type Surface Mount
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian SA636DK/02J CAD Model

Description

The SA636DK/02J is another variant in NXP’s SA636 product range, a low-voltage, high-performance mixed FM IF system inclusive of a high-speed Received Signal Strength Indicator (RSSI), packaged in a SSOP20 form factor. This component is engineered for precision FM signal processing applications where performance and compact design are critical. Like its counterparts, the SA636DK/02J excels in applications such as portable audio devices, high-end audio equipment, and automotive entertainment systems, where it enhances signal processing with its superior mixer and IF system. The high-speed RSSI feature enables effective signal strength measurements, essential for optimizing the receiver performance across different environments. With its focus on low power consumption and high-integration, the SA636DK/02J is a superb choice for engineers focusing on creating devices that offer exceptional performance in signal processing while maintaining compactness and efficiency.

You May Also Be Interested in

Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Power Management ICs
Lowest to $4.7165
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Torex Semiconductor Ltd
Step down DC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess