EN
  • EN
  • DE

SA605DK/N,118

Part No SA605DK/N,118
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description High performance low power mixer FM IF system, SSOP20, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017269-SA605DK/N,118
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SA605DK/N,118 CAD Model

Description

The SA605DK/N,118 by NXP Semiconductors is a high-performance monolithic double-balanced mixer designed to meet the stringent requirements of cellular radio systems, satellite communications, and other communications applications. This integrated circuit (IC) combines low-noise amplifier (LNA) with a double-balanced mixer to provide a versatile and compact solution for RF signal processing.

Key Features

  • High Dynamic Range: The SA605DK/N,118 boasts an exceptional dynamic range, making it suitable for environments with widely varying signal strengths.
  • Low Noise Figure: With a low noise figure, this mixer ensures minimal signal degradation, preserving the integrity of the received signal.
  • Integrated LNA: The inclusion of an LNA simplifies design and reduces component count, while also improving system sensitivity.
  • Frequency Range: The device operates effectively across a broad frequency range, accommodating various RF applications.

Applications

The SA605DK/N,118 is ideal for a wide array of applications, including but not limited to:

  • Cellular Radio Systems
  • Satellite Communications
  • RF Data Links
  • Wireless Local Area Networks (WLAN)

Product Specifications

The SA605DK/N,118 is encapsulated in a small package and offers the following specifications:

  • Supply Voltage: The device operates on a supply voltage that is compatible with common system power rails, contributing to its ease of integration.
  • Operating Temperature: It is designed to work within a specified temperature range, ensuring reliable performance under various environmental conditions.
  • Package Type: The IC is available in a package that is well-suited for space-constrained applications.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the SA605DK/N,118 is no exception. This product is manufactured to meet high standards, ensuring dependable performance and longevity in the field. It is suitable for use in professional-grade equipment where reliability is of paramount importance.

Overall, the SA605DK/N,118 from NXP Semiconductors is a robust, versatile mixer IC that offers a high level of integration, performance, and reliability for sophisticated RF applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess